The PC118-3C-P-C1-24D-X is a 3-pole, 3-form C general purpose relay with PCB pin termination, flange mounting, and a 24VDC coil. It has a contact rating of 10A at 28VDC or 220VAC, with maximum switching power of 280W and 2200VA. The relay operates with a coil power of 0.9W, an operate time of 25ms, and a release time of 25ms. It meets insulation resistance of 100MΩ min. at 500VDC, dielectric strength of 1500V rms between coil and contacts, and operates from -40°C to 85°C. Contacts are AgCdO material with initial contact resistance of 50mΩ max. The unit weighs approximately 37g and is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-24D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |