The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in 3PDT (3 Form C) contact form, PCB pin termination, flange mount case, and 24VDC coil. It supports switching up to 220VAC at 10A or 28VDC at 10A, with a maximum switching power of 2200VA and contact material of AgCdO. The relay operates from -40°C to 85°C, has a coil power of 1.2VA for AC or 0.9W for DC, and includes options for LED indicator and push-to-test button. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. It is RoHS compliant and meets UL/CUL ratings with 1500V RMS dielectric strength between coil and contacts.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-24D-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |