The PC118 series is a miniature 3-pole general purpose relay with 3PDT (3 Form C) contacts, available in PCB pin termination and flange mount configuration. It supports 24VDC coil voltage with a power consumption of 0.9W, operates within a temperature range of -40°C to 85°C, and has a contact rating of 10A at 28VDC or 220VAC. The relay features gold plated contacts, a push-to-test button, and an LED indicator as optional features. It has a mechanical life of 10^7 operations and an electrical life of 10^5 operations at rated load. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts. The device weighs approximately 37g and meets RoHS compliance.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-24D-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |