Miniature 3-pole general purpose relay with 3 Form C contacts, PCB pin termination, flange mount, 24VDC coil, LED indicator, and RoHS compliance. Rated for 10A at 28VDC or 220VAC, with a coil power consumption of 0.9W. Operating temperature range is -40°C to 85°C. Contact material is AgCdO, with a maximum switching voltage of 277VAC and 48VDC. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations at rated load. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. Weight is approximately 37 g. Meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts and 1000V rms between open contacts.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-24D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |