The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in a flange-mount case with PCB pins and gold-plated contacts. It supports DC coil voltages including 24VDC, with a coil power of 0.9W, operate and release times of 25ms, and a contact rating of 10A at 28VDC or 10A at 220VAC for 2- and 3-pole forms, and 5A at 28VDC or 220VAC for the 4-pole form. The relay operates from -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and an insulation resistance of 100MΩ min. at 500VDC. It features a push-to-test button and is RoHS compliant. The physical dimensions are approximately 35.00mm x 27.60mm x 21.60mm. The contact material is AgCdO, with a maximum switching power of 2200VA and 280W.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-24D-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |