The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts. This variant features a 24VDC coil, PCB pin termination, flange mount case, gold plated contacts, push-to-test button, and RoHS compliance. It supports a maximum switching current of 10A at 28VDC or 220VAC, with a contact material of AgCdO. The relay operates within a temperature range of -40°C to 85°C, has an operate and release time of 25ms, and consumes 0.9W. Its insulation resistance is 100MΩ minimum at 500VDC, with a dielectric strength of 1500V rms between coil and contacts. The physical dimensions are not explicitly stated for this variant but follow the series' standard layout.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-24D-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |