The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles and contact forms in DPDT, 3PDT, or 4PDT configurations. This variant features a 3PDT contact form, PCB pin termination, flange mount case, 24VAC coil, and push-to-test button. It supports switching up to 220VAC at 10A for 3PDT configurations, with a maximum switching voltage of 277VAC and current of 10A. Contact material is AgCdO with initial resistance of 50 mΩ max. The relay operates between -40°C and 85°C, has a coil power consumption of 1.2VA, operate and release times of 25 ms, and weighs approximately 37g. It meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts and 1000V rms between poles. RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-24A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |