The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole configurations with Form C contacts. This variant features a 3PDT (3 Form C) contact arrangement, PCB pin termination, a flange mount case, and gold-plated contacts. It is designed for a 220VAC coil with a power consumption of 1.2VA, operate and release times of 25ms, and operates within a temperature range of -40°C to 85°C. The relay supports a maximum switching voltage of 277VAC and 10A contact rating per pole, with AgCdO contact material. It includes a push-to-test button and is RoHS compliant. Weight is approximately 37g, and dimensions are 35.00mm x 27.60mm x 21.60mm.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-220A-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |