The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms, with a flange mount case, PCB pin termination, and 12VDC coil voltage.
It has a 3PDT (3 Form C) contact configuration, rated for 10A at 28VDC or 220VAC, with AgCdO contacts and a maximum switching power of 280W or 2200VA.
The case measures approximately 35.00mm in length, 27.60mm in width, and 21.60mm in height, and weighs about 37g.
Operating temperature ranges from -40°C to 85°C, with a coil power consumption of 0.9W, operate time of 25ms, and release time of 25ms.
It is RoHS compliant and compatible with the SC118 series socket.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-12D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |