The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in PC pin or solder lug terminal types. This variant, with 3PDT (3 Form C) contacts, uses a 12VDC coil, features gold plated contacts, a push-to-test button, a flange mount case, and PCB pin termination. It has a contact rating of 10A at 28VDC or 220VAC, a maximum switching power of 280W and 2200VA, and an operating temperature range of -40°C to 85°C. The relay operates with a coil power of 0.9W, an operate time of 25ms, and a release time of 25ms. Contact material is AgCdO. The overall dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. It is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-12D-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |