The PC118 series is a miniature 3-pole general purpose relay with 3PDT contact form, available in PCB pin termination and flange mount case, with gold-plated contacts. It operates with a 12VDC coil consuming 0.9W, with a pick-up voltage of 9VDC and release voltage of 1.2VDC. Contacts are rated for 10A at 28VDC or 220VAC, with a maximum switching power of 2200VA and 277VAC. The dielectric strength is 1500V rms between coil and contacts, and insulation resistance is 100MΩ min. at 500VDC. Operating temperature ranges from -40°C to 85°C, with a mechanical life of 1×10⁷ operations and electrical life of 1×10⁵ operations. Contact material is AgCdO. Dimensions are 43mm length, 35mm width, and 27.6mm height. Solderability is 260°C for 5 seconds. Terminal strength is 4N for PCB mounting. Weight is approximately 37g. Shock resistance is 100m/s² for 11ms, and vibration resistance is 10-55Hz at 1.5mm double amplitude.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-12D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |