Picker Components General Purpose Relays PC118-3C-P-C1-12D-DM-X

Description
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB pin terminations. This variant features a 3PDT (3 Form C) contact configuration, PCB pin termination, flange mount case, 12VDC coil, push-to-test button, and RoHS compliance. It has a coil power consumption of 0.9W, operates at 9.0VDC minimum pickup, and releases at 1.2VDC maximum. Operate and release times are 25 ms each. The relay handles up to 10A at 28VDC or 220VAC depending on contact form, with AgCdO contacts, 100MΩ insulation resistance, and 1500V rms coil-to-contact dielectric strength. It operates from -40°C to 85°C and weighs approximately 37g.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB pin terminations. This variant features a 3PDT (3 Form C) contact configuration, PCB pin termination, flange mount case, 12VDC coil, push-to-test button, and RoHS compliance. It has a coil power consumption of 0.9W, operates at 9.0VDC minimum pickup, and releases at 1.2VDC maximum. Operate and release times are 25 ms each. The relay handles up to 10A at 28VDC or 220VAC depending on contact form, with AgCdO contacts, 100MΩ insulation resistance, and 1500V rms coil-to-contact dielectric strength. It operates from -40°C to 85°C and weighs approximately 37g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC118-3C-P-C1-12D-DM-X
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-3C-P-C1-12D-DM-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Triple Pole (TP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.23 - Modular step relays - 202381104000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, cRUus, EAC-1, LLOYD, ukca, RINA
NO 1
NC 1
View Details
Safety Relays - 56.OA02.6042 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details