The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in PCB pin termination with a flange mount case. This variant features a 12VDC coil, 3PDT contact form, and gold-plated contacts. It switches up to 10A at 28VDC or 10A at 220VAC for 2-pole forms, and 5A at 28VDC or 5A at 220VAC for 3- and 4-pole forms. Contact material is AgCdO, with a maximum switching power of 280W and 2200VA. Operate and release times are both 25ms, coil power is 0.9W, and the operating temperature range is -40°C to 85°C. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm. The part is RoHS compliant and compatible with SC118 sockets.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-12D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |