The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB pin terminations. This variant features a 3PDT (3 Form C) contact configuration, PCB pin termination, flange mount case, 12VAC coil, and is RoHS compliant. It supports switching up to 277VAC and 10A, with a coil power consumption of 1.2VA, operate time of 25ms, and release time of 25ms. The relay operates from -40°C to 85°C and has an insulation resistance of 100MΩ min. at 500VDC, dielectric strength of 1500V rms between coil and contacts, and AgCdO contact material. The mechanical life is 1×10⁷ operations and electrical life is 1×10⁵ operations under rated load conditions.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-12A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |