The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole forms with contact configurations of Form C. This variant supports a 120VAC coil, PC pin termination, flange mounting, push-to-test button, LED indicator, and RoHS compliance. It has a contact rating of 10A at 220VAC or 28VDC, with maximum switching voltage of 277VAC and 48VDC. The relay operates at 1.2VA, with an operate and release time of 25ms, and an operating temperature range of -40°C to 85°C. The case dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. Contacts are AgCdO material with an initial contact resistance of 50 mΩ max.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-120A-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |