The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, designed for PCB mounting or plug-in use. This variant features a 120VAC coil, gold-plated contacts, a flange mount case, and a push-to-test button. It has a contact rating of 10A at 28VDC or 220VAC, a maximum switching voltage of 277VAC, and operates with 1.2VA coil power. The relay supports an operating temperature range of -40°C to 85°C, offers dielectric strength of 1500V rms between coil and contacts, and has a mechanical life of 10^7 operations. It complies with RoHS standards.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-120A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |