The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in plug-in or PCB pin termination. This variant features a 3PDT contact form (3 Form C), PCB pin termination, flange mounting, and a 120VAC coil. It has a contact rating of 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and 48VDC. The relay operates with 1.2VA coil power, has an operate and release time of 25ms, and functions within a temperature range of -40°C to 85°C. Contacts are AgCdO, with an insulation resistance of 100MΩ min. at 500VDC and dielectric strength of 1500V rms between coil and contacts. Weight is approximately 37g, and it is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-120A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |