The PC118-3C-P-24D-M-X is a miniature 3-pole general purpose relay with 3PDT contact form, PCB pin termination, 24VDC coil, and a push-to-test button. It supports switching up to 220VAC at 10A or 28VDC at 10A, with a maximum switching power of 2200VA and 280W. The relay has a coil power consumption of 1.2VA, operate and release times of 25ms, and operates from -40°C to 85°C. Contacts are made of AgCdO with initial resistance of 50 mΩ max. The case measures approximately 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height, with a weight of ~37g. It is RoHS compliant and compatible with the SC118 socket series.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-24D-M-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |