The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in PCB pin termination and configured for 3PDT (3 Form C) contact form. It operates with a 24VDC coil, consuming 0.9W, and has a coil operate time of 25ms and release time of 25ms. The relay is rated for 10A at 28VDC or 220VAC, with AgCdO contacts and a maximum switching power of 280W or 2200VA. It includes an LED indicator and is RoHS compliant. The case measures 21.6mm width, 27.6mm length, and 35.0mm height. Operating temperature ranges from -40°C to 85°C, and storage temperature from -40°C to 155°C.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-24D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |