The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin termination. The PC118-3C-P-24D-L-X variant features a 3PDT contact form, 24VDC coil, and an LED indicator. It has a contact rating of 10A at 28VDC or 220VAC, with a maximum switching voltage of 48VDC and 277VAC. The relay operates with a coil power of 0.9W, an operate time of 25ms, and a release time of 25ms. It is RoHS compliant and operates within a temperature range of -40°C to 85°C. The approximate weight is 37g, and the dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-24D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |