The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, designed for PCB pin mounting. It supports AC and DC coils, with the 24VDC coil variant consuming 0.9W and operating within a temperature range of -40°C to 85°C. The relay has a maximum switching current of 10A at 28VDC or 220VAC, with AgCdO contact material and an insulation resistance of 100MΩ minimum. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations at rated load. The physical dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height. The part is RoHS compliant and compatible with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-24D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |