The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles and contact forms C (DPDT, 3PDT, or 4PDT). This variant features PCB pins, a 24VAC coil, gold-plated contacts, a push-to-test button, and is RoHS compliant. It has a contact rating of 10A at 28VDC or 220VAC, a maximum switching voltage of 277VAC, and a coil power consumption of 1.2VA. Operate and release times are both 25ms, with a coil pick-up voltage of 19.2VAC and minimum release voltage of 7.2VAC. The operating temperature range is -40°C to 85°C, and the relay weighs approximately 37g. Contact material is AgCdO, with initial contact resistance of 50mΩ max. The relay meets UL/CUL ratings for general purpose use with dielectric strength of 1500V rms between coil and contacts and 1000V rms between open contacts or poles.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-24A-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |