The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in PC pin termination. This variant has a 3PDT contact form, 24VAC coil, gold plated contacts, a push-to-test button, and is RoHS compliant. It operates at 220VAC with a 10A rated load for 3PDT configurations, with a maximum switching voltage of 277VAC and 10A switching current. The relay has a power consumption of 1.2VA, operate and release times of 25ms, and operates within a temperature range of -40°C to 85°C. It weighs approximately 37g and has a dielectric strength of 1500V rms between coil and contacts. The contact material is AgCdO with an initial contact resistance of 50 mΩ max., and mechanical life is 1 × 10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-24A-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |