The PC118-3C-P-220A-M-X is a miniature 3-pole general purpose relay with 3PDT contact form, PCB pin termination, and a 220VAC coil. It includes a push-to-test button and is RoHS compliant. The relay supports a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A at 220VAC. It has a coil power consumption of 1.2VA, operate and release times of 25ms, and operates within a temperature range of -40°C to 85°C. The case dimensions are 21.6mm width, 27.6mm length, and 35.0mm height. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The relay has a mechanical life of 10^7 operations and an electrical life of 10^5 operations.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-220A-M-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |