The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in plug-in or PCB pin termination. This variant features a 3PDT contact form, PCB pin termination, 220VAC coil, gold-plated contacts, a push-to-test button, and RoHS compliance. It has a maximum switching voltage of 277VAC and 48VDC, with a contact current rating of 10A for 220VAC and 5A for 28VDC depending on contact form. The coil operates at 1.2VA with an operate and release time of 25ms. Operating temperature ranges from -40°C to 85°C, and the relay is rated for 1 × 10^5 electrical operations. Weight is approximately 37g. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-220A-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |