The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin termination with a 12VDC coil. It supports a maximum switching current of 10A at 28VDC or 220VAC, with a coil power consumption of 0.9W. The relay has an operating temperature range of -40°C to 85°C, contact material of AgCdO, and operates with a 25ms operate and release time. It is RoHS compliant and features a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts. The case dimensions are 35.00 mm in height, 27.60 mm in width, and 21.60 mm in depth, with a weight of approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-12D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |