The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in PC pin termination and with a push-to-test button option. It has a 3PDT (3 Form C) contact configuration, operates on 12VDC coil voltage, and is RoHS compliant. The relay supports switching up to 28VDC at 10A and 220VAC at 10A for 2-pole variants, or 5A for 3- and 4-pole variants. Contact material is AgCdO with a maximum switching power of 280W and 2200VA. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between contacts or poles. Operating temperature ranges from -40°C to 85°C, with a coil power consumption of 0.9W for DC coils. The device weighs approximately 37g and has a mechanical life of 1 x 10⁷ operations. Dimensions are 43.0 mm in length, 35.0 mm in width, and 21.6 mm in height, with a PCB pin termination profile.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-12D-M-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |