The PC118-3C-P-12D-LM-X is a miniature 3-pole general purpose relay with 3 Form C contacts, PC pin termination, a 12VDC coil, an LED indicator, and a push-to-test button. It is rated for 10A at 28VDC and 10A at 220VAC, with a maximum switching power of 280W and 2200VA. Coil power is 0.9W, operate time is 25ms, and release time is 25ms. The relay operates from -40°C to 85°C, has an insulation resistance of 100MΩ min. at 500VDC, and dielectric strength of 1500V rms between coil and contacts. Contact material is AgCdO, weight is approximately 37g, and the device is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-12D-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |