The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in PCB pin termination with a push-to-test button and LED indicator. It supports 12VDC coil voltage, with a power consumption of 0.9W and operate and release times of 25ms. The relay features 3PDT contacts rated for 10A at 28VDC or 220VAC, with AgCdO contact material and a maximum switching voltage of 48VDC and 277VAC. It has an operating temperature range of -40°C to 85°C, weighs approximately 37g, and is RoHS compliant. The case includes a flange mount option and is compatible with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-12D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |