The PC118 series is a miniature 3-pole general purpose relay with 3PDT (3 Form C) contacts, available with PCB pin termination and a 12VAC coil. It supports gold-plated contacts and includes a push-to-test button option. The relay operates with a coil power of 1.2VA, has a contact rating of 10A at 220VAC or 10A at 28VDC, and a maximum switching voltage of 277VAC. It features a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between contacts. Operating temperature ranges from -40°C to 85°C, and the relay weighs approximately 37g. The product complies with RoHS standards.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-12A-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |