The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in PCB pin termination with a flange mount case. It supports AC and DC coil voltages, with a 12VAC coil option. Contact forms include 3PDT (3 Form C), rated for 10A at 28VDC or 220VAC. Gold plated contacts and a push-to-test button are available options. The relay has a maximum switching voltage of 277VAC, a coil power consumption of 1.2VA, and operates from -40°C to 85°C. Terminal strength is 4N for PCB mounting, and the unit weighs approximately 37g. Dimensions are 43.0mm x 35.0mm x 27.6mm. It meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts, and 1000V rms between poles. Mechanical life is 1×10⁷ operations, with electrical life of 1×10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-12A-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |