The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in PC pin termination and with gold plated contacts. It has a 3PDT (3 Form C) contact configuration, operates on a 12VAC coil with a power consumption of 1.2VA, and supports a maximum switching voltage of 277VAC and current of 10A. The relay is rated for operate and release times of 25ms, and operates within a temperature range of -40°C to 85°C. Its contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The device weighs approximately 37g and meets insulation resistance of 100MΩ min at 500VDC and dielectric strength of 1500V rms between coil and contacts. It is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-12A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |