The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin termination and with gold plated contacts. It operates with 12VAC coil voltage, has a 1.2VA coil power consumption, and supports switching up to 277VAC and 10A for 3PDT (3 Form C) configurations. Contact material is AgCdO, with an operating temperature range of -40°C to 85°C. The relay meets UL/CUL ratings with dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations at rated load. Dimensions are 35.0mm × 27.6mm × 21.6mm. The part is RoHS compliant and compatible with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-12A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |