Picker Components General Purpose Relays PC118-3C-P-12A-DM-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin termination. This variant features a 3PDT (3 Form C) contact configuration, PCB pin termination, and a 12VAC coil. It supports a rated load of 10A at 220VAC or 28VDC, with a maximum switching voltage of 277VAC and 48VDC. The relay has a coil power consumption of 1.2VA, operate and release times of 25ms, and operates within a temperature range of -40°C to 85°C. It includes a push-to-test button and is RoHS compliant. The case weighs approximately 37g and meets UL/CUL general purpose ratings with 1500V rms coil-to-contact dielectric strength. Contact material is AgCdO with initial contact resistance of 50 mΩ max.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin termination. This variant features a 3PDT (3 Form C) contact configuration, PCB pin termination, and a 12VAC coil. It supports a rated load of 10A at 220VAC or 28VDC, with a maximum switching voltage of 277VAC and 48VDC. The relay has a coil power consumption of 1.2VA, operate and release times of 25ms, and operates within a temperature range of -40°C to 85°C. It includes a push-to-test button and is RoHS compliant. The case weighs approximately 37g and meets UL/CUL general purpose ratings with 1500V rms coil-to-contact dielectric strength. Contact material is AgCdO with initial contact resistance of 50 mΩ max.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-3C-P-12A-DM-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-3C-P-12A-DM-X
General Purpose Relays 2500-PC118-3C-P-12A-DM-X
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-3C-P-12A-DM-X
Product Name General Purpose Relays
Mounting Panel
Poles Triple Pole (TP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170245310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA21S.1222 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
20A-25A Miniature Power Relay - CHF/CHFN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details