The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin termination and with a push-to-test button. It supports AC and DC coil voltages up to 220VAC and 110VDC, with a 120VAC coil consuming 1.2VA. The relay has a 10A contact rating at 28VDC or 220VAC for 2-pole forms, and 5A for 3- and 4-pole forms. Contact material is AgCdO, with gold-plated options available. It operates from -40°C to 85°C, has 1500Vrms coil-to-contact dielectric strength, and a mechanical life of 1×10⁷ operations. The relay weighs approximately 37g and measures 21.6mm × 27.6mm × 35.0mm. It is RoHS compliant and compatible with SC118 sockets.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-120A-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |