The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in PCB pin termination and compatible with the SC118 socket. The 3PDT variant (3 Form C contacts) handles up to 10A at 28VDC or 220VAC, with a maximum switching power of 280W or 2200VA. The 110VDC coil variant consumes 0.9W, with a pick-up voltage of 82.5VDC and release voltage of 11.0VDC. Operate and release times are 25ms each. Operating temperature ranges from -40°C to 85°C. The relay includes an LED indicator and is RoHS compliant. Physical dimensions are 35.0mm × 27.6mm × 21.6mm. Contacts are made of AgCdO with initial resistance ≤50mΩ. Weight is approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-110D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |