The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in PCB pin termination with gold-plated contacts and a 110VDC coil. It has a 3PDT contact form, operates at 10A for 28VDC or 220VAC, and supports maximum switching of 48VDC and 277VAC. The relay consumes 0.9W, has a coil resistance of 11000 ohms, and operates within -40°C to 85°C. Weight is approximately 37g, with mechanical life of 10^7 operations and electrical life of 10^5 operations. Dielectric strength is 1500Vrms between coil and contacts, and 1000Vrms between poles. Solderability is rated at 260°C for 5 seconds. Dimensions are not specified for this variant but follow the series' standard footprint.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-110D-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |