The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in flange mount configuration with PC pin termination. This variant features a 24VDC coil, gold-plated contacts, an LED indicator, and a push-to-test button. It supports switching up to 28VDC at 10A for 3PDT contact form and 220VAC at 10A, with a maximum switching power of 2200VA. The relay has an operate time of 25ms and a release time of 25ms, operates from -40°C to 85°C, and consumes 0.9W. It meets UL/CUL ratings for general purpose use, with dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts. The case is 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-24D-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |