The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles and contact forms C (DPDT, 3PDT, or 4PDT). This variant features a flange mount case, 24VDC coil, gold-plated contacts, a push-to-test button, and RoHS compliance. It supports a maximum switching current of 10A at 28VDC or 10A at 220VAC for 2- and 3-form C configurations, and 5A at 28VDC or 220VAC for 4-form C. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The relay operates from -40°C to 85°C, has a coil power consumption of 0.9W, and mechanical life of 10^7 operations. Dimensions are 27.6 mm × 21.6 mm × 35.0 mm (1.09 in × 0.85 in × 1.38 in).
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-24D-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |