The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in a flange mount case with 24VAC coil and push-to-test button. It has 3PDT (3 Form C) contacts rated for 10A at 28VDC or 220VAC, with AgCdO contact material and a maximum switching voltage of 277VAC. The relay operates at 1.2VA, with an operate time of 25ms and release time of 25ms. It has an operating temperature range of -40°C to 85°C, a dielectric strength of 1500V rms between coil and contacts, and weighs approximately 37g. The case is RoHS compliant and compatible with SC118 series sockets.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-24A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |