The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in flange mount configuration with gold-plated contacts and a 24VAC coil. It has a 3PDT contact arrangement, a power consumption of 1.2VA, and is rated for 10A at 220VAC or 10A at 28VDC. The relay operates between -40°C and 85°C, has an insulation resistance of 100MΩ minimum at 500VDC, and a dielectric strength of 1500V rms between coil and contacts. Contact material is AgCdO, with an initial contact resistance of 50mΩ max. The part includes a push-to-test button option and is RoHS compliant. Dimensions are 43.00mm length, 35.00mm width, and 27.60mm height. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-24A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |