The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in a flange mount case with gold-plated contacts, a push-to-test button, and a 24VAC coil. It has a 3PDT contact form (3 Form C), operates at 220VAC up to 10A or 28VDC up to 10A for 2-pole variants, and 5A for 4-pole variants, with a maximum switching voltage of 277VAC and 48VDC. The relay has a coil power consumption of 1.2VA, operate and release times of 25ms, and an operating temperature range of -40°C to 85°C. It features an insulation resistance of 100MΩ min. at 500VDC and dielectric strength of 1500V rms between coil and contacts. The contact material is AgCdO, and it is RoHS compliant. The physical dimensions are based on the flange mount configuration, with an approximate weight of 37g.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-24A-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |