Picker Components General Purpose Relays PC118-3C-C1-24A-G-X

Description
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 is a miniature general-purpose relay with 2, 3, or 4 poles and 3PDT contact form, available with a flange mount case and gold-plated contacts. It operates with a 24VAC coil consuming 1.2VA. Contact rating is 10A at 28VDC or 220VAC for 2-pole, 5A for 3- and 4-pole. Maximum switching voltage is 277VAC and 48VDC, with switching power up to 2200VA. Contacts are AgCdO, with initial resistance ≤50 mΩ. Operating temperature is -40°C to 85°C. Dielectric strength is 1500V rms between coil and contacts. Case dimensions are 21.6 × 27.6 × 35.0 mm. Mechanically rated for 1 × 10⁷ operations, electrically for 1 × 10⁵. RoHS compliant. Termination is PC pins.

Datasheet Summary
Powered by GS/AI

The PC118 is a miniature general-purpose relay with 2, 3, or 4 poles and 3PDT contact form, available with a flange mount case and gold-plated contacts. It operates with a 24VAC coil consuming 1.2VA. Contact rating is 10A at 28VDC or 220VAC for 2-pole, 5A for 3- and 4-pole. Maximum switching voltage is 277VAC and 48VDC, with switching power up to 2200VA. Contacts are AgCdO, with initial resistance ≤50 mΩ. Operating temperature is -40°C to 85°C. Dielectric strength is 1500V rms between coil and contacts. Case dimensions are 21.6 × 27.6 × 35.0 mm. Mechanically rated for 1 × 10⁷ operations, electrically for 1 × 10⁵. RoHS compliant. Termination is PC pins.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-3C-C1-24A-G-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-3C-C1-24A-G-X
General Purpose Relays 2500-PC118-3C-C1-24A-G-X
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-3C-C1-24A-G-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Triple Pole (TP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.O 69.2000 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details