The PC118 series is a miniature 3-pole general purpose relay with 3PDT (Form C) contacts, designed for general switching applications with AC or DC coils. This variant features a flange mount case, a 220VAC coil, and a push-to-test button. It has a contact rating of 10A at 220VAC and 5A at 28VDC, with a maximum switching voltage of 277VAC and 48VDC. The relay operates within a temperature range of -40°C to 85°C, has a coil power consumption of 1.2VA, and uses AgCdO contact material. Mechanical life is rated at 10^7 operations, and electrical life at 10^5 operations under rated load. The unit weighs approximately 37g and is RoHS compliant. Terminal strength is 8N for QC and 4N for PCB. Dimensions are not explicitly defined for this variant but follow the series's 3C form factor.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-220A-M-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |