The PC118 is a miniature general purpose relay with 3 pole, DPDT contact form (3 Form C), available in a flange mount case with gold plated contacts, a push-to-test button, and a 220VAC coil. It has a maximum switching voltage of 277VAC and 10A contact ratings for 220VAC, with a coil power consumption of 1.2VA. The relay operates at -40°C to 85°C, weighs approximately 37g, and meets dielectric strength ratings of 1500Vrms between coil and contacts and 1000Vrms between open contacts or poles. It features AgCdO contact material, a mechanical life of 1×10⁷ operations, and is RoHS compliant. Termination is by PCB pins, not solder lugs.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-220A-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |