The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in a flange mount case with gold plated contacts, a push-to-test button, and 220VAC coil voltage. It has a 3PDT (3 Form C) contact configuration, rated for 10A at 220VAC and 5A at 220VAC for 4-pole versions. The relay operates at 1.2VA with a coil power of 1.2VA, operates in temperatures from -40°C to 85°C, and has a dielectric strength of 1500V rms between coil and contacts. It meets UL/CUL ratings with AgCdO contacts, a maximum switching voltage of 277VAC, and a mechanical life of 1×10⁷ operations. Dimensions are 21.6mm × 27.6mm × 35.0mm with a weight of approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-220A-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |