The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles in a Form C contact configuration, available in flange-mount case with gold-plated contacts and a 220VAC coil. It has a 10A contact rating at 28VDC or 220VAC, a maximum switching voltage of 277VAC, and a coil power consumption of 1.2VA. The relay operates from -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and meets UL/CUL ratings. Mechanical life is rated at 1 × 10⁷ operations, electrical life at 1 × 10⁵ operations, and initial contact resistance is 50 mΩ max. The part has a push-to-test button option and is compatible with SC118 series sockets. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm and weight is approximately 37 g.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-220A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |