The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in a flange mount case with PC pins. This variant features a 12VDC coil, 3PDT contact form, gold plated contacts, an LED indicator, and a push-to-test button. It has a contact rating of 10A at 28VDC or 220VAC, a coil power consumption of 0.9W, and operates between -40°C and 85°C. The relay meets UL and CUL ratings for general purpose applications with 1500V rms dielectric strength between coil and contacts, and 1000V rms between open contacts. Weight is approximately 37g, with terminal strength of 4N for PCB mounting. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations under rated load. The case is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-12D-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |