The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin terminations. This variant features a 3PDT (3 Form C) contact configuration, a flange mount case, a 12VDC coil, and a_push-to-test button. It has a contact rating of 10A at 28VDC or 220VAC, a coil power consumption of 0.9W, and operates between -40°C to 85°C. Maximum switching voltage is 48VDC and 277VAC, with AgCdO contacts and an insulation resistance of 100MΩ min. at 500VDC. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations at rated load, and weight is approximately 37g. Dimensions are 35.00 mm x 27.60 mm x 21.60 mm.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-12D-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |