The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole forms with contact ratings of 10A at 28VDC and 10A at 220VAC for dual pole configurations, or 5A at 28VDC and 5A at 220VAC for four pole configurations. It features AgCdO contacts, a maximum switching voltage of 277VAC, and a power consumption of 1.2VA for AC coils. The relay supports push-to-test button and flange mount options, operates from -40°C to 85°C, and meets UL/CUL standards with 1500Vrms dielectric strength between coil and contacts. The PC118-3C-C1-12A variant has a 12VAC coil, 3PDT contact form, and flange mount case. It is RoHS compliant and compatible with SC118 series sockets. The case dimensions are 27.6mm x 35mm x 21.6mm.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-12A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |